Peak RF Power Detectors

2 Results
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm -- PWR-8PW-RC
from Mini-Circuits

Mini-Circuits ’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital... [See More]

  • Measurement Options: Peak
  • Bandwidth: 10000 to 30000
  • Frequency Range: 10
  • Input Voltage: 25
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm -- PWR-40PW-RC
from Mini-Circuits

Mini-Circuits ’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital... [See More]

  • Measurement Options: Peak
  • Bandwidth: 10000 to 30000
  • Frequency Range: 500
  • Input Voltage: 5