Type N RF Power Detectors

6 Results
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm -- PWR-18RMS-RC
from Mini-Circuits

Mini-Circuits ’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The... [See More]

  • Connector Type: Type N
  • Bandwidth: 100000
  • Frequency Range: 50
  • Measurement Options: RMS
Power Sensors 9510A -- 9510A
from KRYTAR, Inc.

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR ’s Power Sensors simplify your measurement... [See More]

  • Connector Type: Type N
  • Frequency Range: 0.1000 to 4000
Detector/Controller -- R451570000 [R451570000 from Radiall]
from Richardson RFPD

Coaxial Detector [See More]

  • Connector Type: BNC; Type N
  • dBm Measurement Range: 200
  • Frequency Range: 10 to 4000
Power Sensors 9515A -- 9515A
from KRYTAR, Inc.

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR ’s Power Sensors simplify your measurement... [See More]

  • Connector Type: Type N
  • Frequency Range: 0.1000 to 12400
Schottky Zero Bias Detector, 10 MHz to 18.5 GHz, N, Negative Video Out, +20 dBm max Pin -- SMD0018
from Fairview Microwave Inc.

RF dectector SMD0018 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF... [See More]

  • Connector Type: BNC; Type N
  • Frequency Range: 10 to 18500
Schottky Zero Bias Detector, 2 GHz to 4 GHz, N, Negative Video Out, +20 dBm max Pin -- SMD0204N
from Fairview Microwave Inc.

RF dectector SMD0204N from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF... [See More]

  • Connector Type: Type N; SMA
  • Frequency Range: 2000 to 4000