Diamond / PCD Core Bits

5 Results
Hole Saws & Core Drill Bits -- 1746803 [10507828 from LENOX Saw]
from RS Components, Ltd.

LENOX DIAMOND HOLESAW 32MM [See More]

  • Material: Diamond; Diamond
  • Diameter: 1.260
  • Number: 1
Hole Saws & Core Drill Bits -- 1746807 [10507838 from LENOX Saw]
from RS Components, Ltd.

LENOX DIAMOND HOLESAW 68MM [See More]

  • Material: Diamond; Diamond
  • Diameter: 2.677
  • Number: 1
Hole Saws & Core Drill Bits -- 2176240 [P-64113 from Makita USA, Inc.]
from RS Components, Ltd.

DIAMOND CORE 52mm MEDIUM MATERIAL: DRY [See More]

  • Material: Diamond; Diamond Tipped
  • Diameter: 2.047
  • Number: 1
Diamond Core Bits -- 44900
from Flexovit USA, Inc.

Two specifications offer wet and dry/wet cutting on core drilling machines. For fast drilling of holes in concrete, asphalt, hard brick and block. For fast drilling of holes in concrete, asphalt, hard brick and block. High Performance - DCBH-HD. Barrel vents effectively eliminate debris while... [See More]

  • Material: Diamond
  • Diameter: 4.000
  • Product: Drill
  • OAL: 10.00
Unicore Thin Kerf Wet Diamond Core Bit -- 4CB045UF
from CS UNITEC

Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications. [See More]

  • Material: Diamond
  • Designation: 1-3/4"
  • Product: Drill
  • Diameter: 1.750