Carbide Core Bits
from Petersen Products Co.
Description Saw, Hole 1-1/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Material: Carbide
- Diameter: 1.125
from RS Components, Ltd.
Arborless carbide holesaw,25mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.984
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Description Saw, Hole 1-3/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Material: Carbide
- Diameter: 1.375
from RS Components, Ltd.
Arborless carbide holesaw,32mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 1.260
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Description Saw, Hole 1-7/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Material: Carbide
- Diameter: 1.875
from RS Components, Ltd.
Arborless carbide holesaw,38mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 1.496
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Description Saw, Hole 5/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Material: Carbide
- Diameter: 0.630
from RS Components, Ltd.
Arborless carbide holesaw,40mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 1.575
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Description Saw, Hole 2-3/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Carbide
- Diameter: 2.375
from RS Components, Ltd.
Arborless carbide holesaw,51mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 2.008
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Description Saw, Hole 2-7/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Carbide
- Diameter: 2.875
from RS Components, Ltd.
Arborless carbide holesaw,22mm dia [See More]
- Material: Carbide; Tungsten Carbide Tipped
- Diameter: 0.866
- Number: 1
- Cutting Length: 0.51
from Petersen Products Co.
Description Saw, Hole 3-3/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Carbide
- Diameter: 3.375
from RS Components, Ltd.
Arborless carbide holesaw,20mm dia [See More]
- Material: Carbide; Tungsten Carbide Tipped
- Diameter: 0.787
- Number: 1
- Cutting Length: 0.51
from Petersen Products Co.
Description Saw, Hole 3-7/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 1.5 Lb (0.68 Kg) [See More]
- Material: Carbide
- Diameter: 3.875
from RS Components, Ltd.
Arborless carbide holesaw,32mm dia [See More]
- Material: Carbide; Tungsten Carbide Tipped
- Diameter: 1.260
- Number: 1
- Cutting Length: 0.51
from Petersen Products Co.
Description Saw, Hole 4-3/4" Carbide. Sage Subcategory Number W263. Shipping Wt. 1.5 Lb (0.68 Kg) [See More]
- Material: Carbide
- Diameter: 4.750
from RS Components, Ltd.
Arborless carbide holesaw,38mm dia [See More]
- Material: Carbide; Tungsten Carbide Tipped
- Diameter: 1.496
- Number: 1
- Cutting Length: 0.51
from Petersen Products Co.
Description Saw, Hole 5-3/4" Carbide. Sage Subcategory Number W263. Shipping Wt. 1.5 Lb (0.68 Kg) [See More]
- Material: Carbide
- Diameter: 5.750
from RS Components, Ltd.
Arborless carbide holesaw,40mm dia [See More]
- Material: Carbide; Tungsten Carbide Tipped
- Diameter: 1.575
- Number: 1
- Cutting Length: 0.51
from Petersen Products Co.
Description Saw, Hole 7/8" Carbide. Sage Subcategory Number W263. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Material: Carbide
- Diameter: 0.875
from RS Components, Ltd.
Arborless carbide holesaw,16mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.630
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck. Country of Origin USA. Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw. Press. Pipeline Max 100 psi (6.89 bar). Sage Subcategory Number W261. Shipping Wt. 5 Lb (2.27 Kg) [See More]
- Material: Carbide
- Diameter: 1.375
from RS Components, Ltd.
Arborless carbide holesaw,19mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.748
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck. Country of Origin USA. Description Hot Tapper, 1-1/4" NPT X 1-1/8" Carbide Hole Saw. Press. Pipeline Max 100 psi (6.89 bar). Sage Subcategory Number W261. Shipping Wt. 5 Lb (2.27 Kg) [See More]
- Material: Carbide
- Diameter: 1.125
from RS Components, Ltd.
Arborless carbide holesaw,20mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.787
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck. Country of Origin USA. Description Hot Tapper, 1" NPT X 7/8" Carbide Hole Saw. Press. Pipeline Max 100 psi (6.89 bar). Sage Subcategory Number W261. Shipping Wt. 5 Lb (2.27 Kg) [See More]
- Material: Carbide
- Diameter: 0.875
from RS Components, Ltd.
Arborless carbide holesaw,22mm dia [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.866
- Number: 1
- Cutting Length: 0.18
from Petersen Products Co.
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck. Country of Origin USA. Description Hot Tapper, 2-1/2" NPT X 2-3/8" Carbide Hole Saw. Press. Pipeline Max 100 psi (6.89 bar). Sage Subcategory Number W261. Shipping Wt. 8 Lb (3.63 Kg) [See More]
- Material: Carbide
- Diameter: 2.375
from RS Components, Ltd.
Multi TCT Holesaw Electricians Kit [See More]
- Material: Carbide; Tungsten Carbide
- Diameter: 0.866 to 2.008
- Number: 10
from Walter Surface Technologies
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]
- Material: Carbide
- Diameter: 0.500 to 1.500
- Product: Drill
- OAL: 1.00 to 2.00
from Walter Surface Technologies
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]
- Material: Carbide
- Diameter: 0.500 to 2.375
- Product: Drill
- OAL: 1.50 to 2.00