Individual Drill Core Bits

15 Results
Unicore Thin Kerf Wet Diamond Core Bit -- 4CB045UF
from CS UNITEC

Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications. [See More]

  • Product: Drill
  • Diameter: 1.750
  • Designation: 1-3/4"
  • Cutting Length: 12.00
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System -- 752165-A
from Makita USA, Inc.

Features. For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration. Core body length: 4-1/4 ". Usable drilling depth: 3-1/4 " [See More]

  • Product: Drill
  • Diameter: 1.000
Drill Bit -- 024532
from Sandvik AB

. CHAMFERING, CORE TYPE. SURFACE TREATED HSS MATERIAL. 8-1/4 INCH OVERALL LENGTH. 4-3/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. #2 SHANK SIZE. 4 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. PACKAGE 1 PER TUBE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Product: Drill
  • Cutting Length: 4.38
  • Diameter: 0.500
  • OAL: 8.25
1-1/2" x 4" Core Bit Body -- DW5900
from DEWALT Industrial Tool Co.

Carbide Core Bits: Two Piece Carbide Core Bits. Product Features. Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling. Two-piece design provides more versatility than one-piece design [See More]

  • Product: Drill
Annular Core Cutters -- ICECUT™
from Walter Surface Technologies

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]

  • Product: Drill
  • OAL: 1.00 to 2.00
  • Diameter: 0.500 to 2.375
  • Coating: Coated; Chromium Nitride; AICrN
Diamond Core Bits -- 44900
from Flexovit USA, Inc.

Two specifications offer wet and dry/wet cutting on core drilling machines. For fast drilling of holes in concrete, asphalt, hard brick and block. For fast drilling of holes in concrete, asphalt, hard brick and block. High Performance - DCBH-HD. Barrel vents effectively eliminate debris while... [See More]

  • Product: Drill
  • OAL: 10.00
  • Diameter: 4.000
  • Material: Diamond
Spine Bits, Spline 1 Pc. Heavy-Duty Core Bits -- 752101-A
from Makita USA, Inc.

Features. For use non-reinforced concrete, block, bric etc. Complete with special carbide tipped centering pin takes part in drilling action. 1 Pc. design to maximize power transmission to drilling surface [See More]

  • Product: Drill
  • Diameter: 1.500
1-Piece 1-3/4" x 12" SDS Max Core Bit -- DW5914
from DEWALT Industrial Tool Co.

Carbide Core Bits: One Piece Carbide Core Bits. Product Features. Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal. Low friction core body provides faster drilling. One-piece design provides more durability than two-piece... [See More]

  • Product: Drill
Annular Core Cutters -- ICECUT™
from Walter Surface Technologies

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]

  • Product: Drill
  • OAL: 1.00 to 2.00
  • Diameter: 0.438 to 1.500
  • Coating: Coated; Chromium Nitride; AICrN
Spine Bits, Spline Modular Heavy-Duty Core Bit System -- 752119-A
from Makita USA, Inc.

Features. For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration. Core body length: 6 ". Usable drilling depth: 4-3/8 " [See More]

  • Product: Drill
  • Diameter: 1.000
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Product: Drill
  • OAL: 1.50 to 2.00
  • Diameter: 0.500 to 2.375
  • Material: Carbide
Straight & Groove Forming Bits, Core Box -- 733008-2A
from Makita USA, Inc.

Straight & Groove Forming Bits // Core Box [See More]

  • Product: Drill
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Product: Drill
  • OAL: 1.00 to 2.00
  • Diameter: 0.500 to 1.500
  • Material: Carbide
Super Speed Tip (SST) Core Cutters
from Walter Surface Technologies

Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]

  • Product: Drill
  • OAL: 1.00 to 2.00
  • Diameter: 0.438 to 1.562
  • Coating: Coated; Bronze
Super Speed Tip (SST) Core Cutters
from Walter Surface Technologies

Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]

  • Product: Drill
  • OAL: 1.00 to 3.00
  • Diameter: 0.500 to 2.375
  • Coating: Coated; Bronze