Coated Core Bits
from CS UNITEC
bull; Drill with less friction and more power. • Withstands higher working temperatures – up to 1480 °F (800 °C). • Dry drilling or lubricating with water simplifies working conditions and cleanup. • Prevents cold weld – metal chips do not adhere to the cutter. [See More]
- Coating: Coated; Titanium Aluminum Nitride
- Designation: 7/16" - 5"
- Product: Drill Set
- Size Range: 0.4375 to 5
from Walter Surface Technologies
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]
- Coating: Coated; Chromium Nitride; AICrN
- Diameter: 0.438 to 1.500
- Product: Drill
- OAL: 1.00 to 2.00
from Walter Surface Technologies
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]
- Coating: Coated; Chromium Nitride; AICrN
- Diameter: 0.500 to 2.375
- Product: Drill
- OAL: 1.00 to 2.00