High Speed Steel Core Bits

5 Results
Magnetic Drill Bits -- 126710
from RS Components, Ltd.

Set accessoires Best of Fraises HM [See More]

  • Material: High Speed Steel; HSS
Specialist Drill Bits -- 2705534
from RS Components, Ltd.

Foret conique lisse HSS -TivolyNorm -Poi [See More]

  • Material: High Speed Steel; High Speed Steel
  • Diameter: 0.118 to 0.551
  • Designation: 14mm
Specialist Drill Bits -- 2705538
from RS Components, Ltd.

Foret conique lisse HSS -TivolyNorm -Poi [See More]

  • Material: High Speed Steel; High Speed Steel
  • Diameter: 0.945 to 1.575
  • Designation: 40mm
Drill Bit -- 024532
from Sandvik AB

. CHAMFERING, CORE TYPE. SURFACE TREATED HSS MATERIAL. 8-1/4 INCH OVERALL LENGTH. 4-3/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. #2 SHANK SIZE. 4 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. PACKAGE 1 PER TUBE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Material: High Speed Steel
  • Diameter: 0.500
  • Product: Drill
  • Cutting Length: 4.38
Unibroach® High-Speed Steel (HSS) Cutter
from CS UNITEC

bull; CNC precision ground for fast penetration, accuracy and long life. • Drill holes 3 times faster than twist drills. • Produce reamed-quality burr-free holes and solid slugs. • Reduce machine size and weight. • Cutting edges are resharpenable. • Eliminate... [See More]

  • Material: High Speed Steel
  • Designation: 7/16" - 5"
  • Product: Drill Set
  • Size Range: 0.4375 to 5