Computer Interface Relay Test Equipment

9 Results
Relay Test Equipment -- MENTOR-12
from SMC International

The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Range Switch; Integrated Data Logger; Graphic Results; Computer Interface
  • Test Variable: AC; DC
  • Phase: Three Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-100-C
from SMC International

The PTE-100-C is a portable Universal test equipment for testing electromechanical, electronic, and digital relays. The equipment can output a variable current up to 250A, a variable AC Voltage up to 250V, a variable DC Voltage up to 350V. Also the unit incorporates a variable stabilized auxiliary... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC; DC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-100-C Plus / Pro
from SMC International

Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A. Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle. [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC; DC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-100-V
from SMC International

The PTE-100-V equipment is a universal, portable, test system with an output to test single phase protective relays. The output channel is reversible and can be either Voltage or Current. The unit is extremely compact and rugged. The design incorporates the latest in modern digital microprocessor... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-300V
from SMC International

The PTE-300-V equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment compromises of three independent output channels than can be selected as voltage or current. This enables the unit to be used as a complete single-phase... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-50-CE / PTE-50-CE Pro
from SMC International

The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the power... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- PTE-50-CET
from SMC International

The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can be selected as current or voltage. This enables the unit to be used as a complete single-phase... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Relay Test Equipment -- TRES
from SMC International

The TRES is a comprehensive, portable three-phase test system capable of testing all types of electromechanical and digital protective relays. With high power outputs packaged in an extremely compact and rugged system, the TRES has a tremendous power-to-weight ratio. The design incorporates the... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: Three Phase
  • Display Type: Digital
Relay Test Equipment -- UNO
from SMC International

The UNO is a comprehensive, portable Single-phase test system capable of testing all types of single phase protective relays. With high power outputs package in an extremely compact and rugged system, the UNO has a tremendous power-to-weight ratio. The design incorporates the latest in modern... [See More]

  • Options & Features: Has Application Software for Host Computer (optional feature); Auto-ranging; Computer Interface
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital