Stand Alone / Bench Relay Test Equipment

10 Results
Primary Injection Relay Test Equipment -- LET-1000-RD
from SMC International

The LET-1000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2000-RD
from SMC International

The LET-2000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2000-RDM
from SMC International

The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2010-RDM
from SMC International

The LET-2010-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-400
from SMC International

The LET-400 is designed to perform primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a... [See More]

  • Form Factor: Stand Alone / Bench
  • Testing Voltage: 3.45 to 138
  • Phase: SIngle Phase
  • Current: 10 to 400
Primary Injection Relay Test Equipment -- LET-400-RD
from SMC International

The LET-400-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section... [See More]

  • Form Factor: Stand Alone / Bench
  • Display Type: Digital
  • Phase: SIngle Phase
  • Testing Voltage: 3.45 to 138
Primary Injection Relay Test Equipment -- LET-400-RDC
from SMC International

The LET-400-RDC is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC; DC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-4000-RD
from SMC International

The LET-4000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: DC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-4000-RDM
from SMC International

The LET-4000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: DC
  • Phase: Three Phase
  • Display Type: Digital
Relay Test Equipment -- MENTOR-12
from SMC International

The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components... [See More]

  • Form Factor: Stand Alone / Bench
  • Test Variable: AC; DC
  • Phase: Three Phase
  • Display Type: Digital