Three Phase Relay Test Equipment
from SMC International
The LET-4000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]
- Phase: Three Phase
- Display Type: Digital
- Test Variable: DC
- Form Factor: Stand Alone / Bench
from SMC International
The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components... [See More]
- Phase: Three Phase
- Display Type: Digital
- Test Variable: AC; DC
- Form Factor: Stand Alone / Bench
from SMC International
The TRES is a comprehensive, portable three-phase test system capable of testing all types of electromechanical and digital protective relays. With high power outputs packaged in an extremely compact and rugged system, the TRES has a tremendous power-to-weight ratio. The design incorporates the... [See More]
- Phase: Three Phase
- Display Type: Digital
- Test Variable: AC
- Form Factor: Mobile