DC Relay Test Equipment
from SMC International
The LET-400-RDC is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]
- Test Variable: AC; DC
- Display Type: Digital
- Phase: SIngle Phase
- Form Factor: Stand Alone / Bench
from SMC International
The LET-4000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]
- Test Variable: DC
- Display Type: Digital
- Phase: SIngle Phase
- Form Factor: Stand Alone / Bench
from SMC International
The LET-4000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]
- Test Variable: DC
- Display Type: Digital
- Phase: Three Phase
- Form Factor: Stand Alone / Bench
from SMC International
The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components... [See More]
- Test Variable: AC; DC
- Display Type: Digital
- Phase: Three Phase
- Form Factor: Stand Alone / Bench
from SMC International
The PTE-100-C is a portable Universal test equipment for testing electromechanical, electronic, and digital relays. The equipment can output a variable current up to 250A, a variable AC Voltage up to 250V, a variable DC Voltage up to 350V. Also the unit incorporates a variable stabilized auxiliary... [See More]
- Test Variable: AC; DC
- Display Type: Digital
- Phase: SIngle Phase
- Form Factor: Mobile
from SMC International
Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A. Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle. [See More]
- Test Variable: AC; DC
- Display Type: Digital
- Phase: SIngle Phase
- Form Factor: Mobile