CE Marking Relay Test Equipment

9 Results
Primary Injection Relay Test Equipment -- LET-1000-RD
from SMC International

The LET-1000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2000-RD
from SMC International

The LET-2000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2000-RDM
from SMC International

The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-2010-RDM
from SMC International

The LET-2010-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: AC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-400
from SMC International

The LET-400 is designed to perform primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a... [See More]

  • Standards / Compliance: CE Marking
  • Form Factor: Stand Alone / Bench
  • Phase: SIngle Phase
  • Testing Voltage: 3.45 to 138
Primary Injection Relay Test Equipment -- LET-400-RD
from SMC International

The LET-400-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section... [See More]

  • Standards / Compliance: CE Marking
  • Display Type: Digital
  • Phase: SIngle Phase
  • Form Factor: Stand Alone / Bench
Primary Injection Relay Test Equipment -- LET-400-RDC
from SMC International

The LET-400-RDC is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: AC; DC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-4000-RD
from SMC International

The LET-4000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: DC
  • Phase: SIngle Phase
  • Display Type: Digital
Primary Injection Relay Test Equipment -- LET-4000-RDM
from SMC International

The LET-4000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring... [See More]

  • Standards / Compliance: CE Marking
  • Test Variable: DC
  • Phase: Three Phase
  • Display Type: Digital