Film Grade Resin Polyester Resins
2 Results
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Industry: Automotive; OEM or Industrial; Sanitary
Terraloy™ Thermoplastic Starch + Copolyester -- BP-20001A
from Teknor Apex Company
from Teknor Apex Company
Terraloy BP-20001A is a Thermoplastics Starch/Biodegradable Copolyester ready-to-process compound that contains up to 40% of TPS renewable content and is 100% biodegradable. This compound is for blown film application as well as injection molded parts. Material Status. Commercial: Active. [See More]
- Process Type: FilmGrade
- Form / Shape: Pellets
- General Types: Thermoplastic
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)