Automotive Polyester Resins
from Eastman Chemical Company
Release additives are required to calenderEastman Cadence ™ materials. Eastman Cadence ™ ADD2 is a high-clarity release additive that is most compatible with Eastman Cadence ™ copolyester GS2. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED ®. The GREENGUARD... [See More]
- Industry: Automotive; Laminating
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
from Ensinger North America
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is... [See More]
- Industry: Automotive; OEM or Industrial; Sanitary; Semiconductors or IC Packaging
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 195
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Industry: Automotive; OEM or Industrial; Sanitary
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- General Types: Thermoplastic
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
from DuPont Plastics, Polymers & Resins
Crastin ® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont ™ Crastin® PBT thermoplastic... [See More]
- Industry: Automotive
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Filler: Glass or FRP
from Ensinger North America
HYDEX ® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for... [See More]
- Industry: Automotive; OEM or Industrial; Semiconductors or IC Packaging
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 200 to 310
from DuPont Plastics, Polymers & Resins
Sorona ® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage. DuPont ™ Sorona ® EP thermoplastic polymers... [See More]
- Industry: Automotive
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Filler: Glass or FRP