Medical / Food (FDA) Polyester Resins
from Ensinger North America
HYDEX 4101 UD blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment design that are detectable in some way; either visually, by metal or x-ray detection, in order to... [See More]
- Industry: Sanitary
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 275 to 393
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Industry: Automotive; OEM or Industrial; Sanitary
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- General Types: Thermoplastic
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
from Eastman Chemical Company
Eastar ™ copolyester 6763 is a clear, amorphous material. Because of its clarity, toughness and good melt strength at processing temperatures, it is useful in a variety of processing techniques including film and sheet extrusion. Eastar ™ Copolyester 6763 may be colored using color... [See More]
- Industry: Laminating; OEM or Industrial; Sanitary
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 147
from Ensinger North America
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is... [See More]
- Industry: Automotive; OEM or Industrial; Sanitary; Semiconductors or IC Packaging
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 195