Electronics Polyester Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Industry: Repair or Construction (optional feature); Electrical Power or High Voltage; Electronics; OEM or Industrial; Tooling; Sand-filled transformers
- Process Type: CastingResin
- General Types: Thermally cured
- Form / Shape: Liquid
from Toray Industries (America), Inc.
SIVERAS ® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS ® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). [See More]
- Industry: Electronics
- Form / Shape: Liquid
- Process Type: MoldingCompound
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
from DuPont Plastics, Polymers & Resins
Crastin ® HR5330HF is a 30% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont ™ Crastin® PBT thermoplastic... [See More]
- Industry: Electronics
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Filler: Glass or FRP
from Eastman Chemical Company
Eastar ™ GN120 Copolyester is a high flow product and contains a mold release. Other outstanding features of Eastar ™ GN120 are easily maintained such as excellent appearance and clarity, good physical properties, chemical resistance, and easy processing. Eastar ™ GN120 is for sale... [See More]
- Industry: Electronics
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 140