Semiconductor / IC's Polyester Resins
2 Results
Lubricated PBT Polyester -- HYDEX® 4101L
from Ensinger North America
from Ensinger North America
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is... [See More]
- Industry: Automotive; OEM or Industrial; Sanitary; Semiconductors or IC Packaging
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Deflection Temperature: 195
PET Polyester -- TECAPET Black
from Ensinger North America
from Ensinger North America
TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for... [See More]
- Industry: OEM or Industrial; Semiconductors or IC Packaging
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- General Types: Thermoplastic
- Thermal Conductivity: 0.2899