Corrosion Protection Glass Ceramics
2 Results
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Battery / Fuel Cell; Bioceramics; Abrasion Resistant; Armor / Ballistic Protection; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Performance Features: Sintered / Fired; Hard
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Optical Grade; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural
- Density: 2.4 to 2.5
- Max Use Temperature: 800 to 1000
- Performance Features: Sintered / Fired; Machinable ceramic; Soft