Fabricated / Custom Shape Glass Ceramics

2 Results
Macor-Machinable Glass Ceramic Ceramic Component -- MACOR®
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Shape / Form: Rod; Spout; BarStock; Custom Shape
  • Thermal Conductivity: 1.46
  • Max Use Temperature: 1000
  • CTE: 93
Macor Custom Shapes
from Accuratus Corporation

Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal... [See More]

  • Shape / Form: Custom Shape