Electronics / RF-Microwave Glass Ceramics
2 Results
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Battery / Fuel Cell; Bioceramics; Abrasion Resistant; Armor / Ballistic Protection; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Performance Features: Sintered / Fired; Hard
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Optical Grade; Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Length: 3
- Shape / Form: BarStock
- Width / OD: 0.2500 to 2