Rod Stock Glass Ceramics
from Accuratus Corporation
High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]
- Shape / Form: Rod
- Width / OD: 0.0591 to 2.99
- Length: 2.99 to 12.01
- Max Use Temperature: 1000
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Macor Machinable Glass Ceramic (MGC) performs like an advanced technical ceramic while having the versatility of a high performance polymer and the machinability of a metal. It is a unique blend of characteristics from both families of materials and it is a hybrid glass-ceramic. In high temperature,... [See More]
- Shape / Form: Rod
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Macor Rod. Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to 800... [See More]
- Shape / Form: Rod
- MOR / Flexural Strength: 15664
- Thermal Conductivity: 1.71
- Density: 2.6
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Shape / Form: Rod
- Width / OD: 0.1880 to 3
- Length: 3
- Max Use Temperature: 1000