Thermal Insulation / Fire Proofing Glass Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Battery / Fuel Cell; Bioceramics; Abrasion Resistant; Armor / Ballistic Protection; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Performance Features: Sintered / Fired; Hard
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Optical Grade; Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Length: 3
- Shape / Form: BarStock
- Width / OD: 0.2500 to 2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Optical Grade; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural
- Density: 2.4 to 2.5
- Max Use Temperature: 800 to 1000
- Performance Features: Sintered / Fired; Machinable ceramic; Soft