Microoptic Aspheric Lenses
from Newport MKS
The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 2.21
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 6.5
from Newport MKS
The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing length of 10.2 mm with 5.5 mm clear aperture and a working distance of 7.91 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Center Thickness: 5.03
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Center Thickness: 3.43
- Lens Features: Antireflection Coating; Microoptic
- Diameter / Length: 9.9
from Newport MKS
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 5.16
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 2.71
- Lens Features: Antireflection Coating; Microoptic
- Diameter / Length: 6.3
from Newport MKS
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. [See More]
- Center Thickness: 2.24
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 4
from Newport MKS
The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been corrected for the... [See More]
- Lens Features: Microoptic
from Newport MKS
The F-LA17 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.30 Numerical Aperture (NA) and a 6.16 mm focal length with 3.7 mm clear aperture lenses. These lenses have all been corrected for the... [See More]
- Lens Features: Microoptic
from Newport MKS
The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been corrected for the... [See More]
- Lens Features: Microoptic
from Newport MKS
The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been corrected for the... [See More]
- Lens Features: Microoptic