Mounted Aspheric Lenses
from Newport MKS
The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 2.21
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 6.5
from Newport MKS
The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing length of 10.2 mm with 5.5 mm clear aperture and a working distance of 7.91 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Center Thickness: 5.03
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 350 to 700... [See More]
- Center Thickness: 3.43
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 9.9
from Newport MKS
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 5.16
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 350... [See More]
- Center Thickness: 2.71
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 6.3
from Newport MKS
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. [See More]
- Center Thickness: 2.24
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 4
from Newport MKS
The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x 0.5. [See More]
- Lens Features: Mounted
from Newport MKS
The UPA1-AS9 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M9 x 0.5. [See More]
- Lens Features: Mounted
from Newport MKS
The KGA230-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical... [See More]
- Edge Thickness: 0.2500
- Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
- Diameter / Length: 6.35
- Lens Features: Antireflection Coating; Mounted
from LightPath Technologies, Inc.
Custom designs available [See More]
- Focal Length: 6.24
- Lens Features: Antireflection Coating; Mounted
- Diameter / Length: 3.12
from Qioptiq
Plano-convex lenses with minimal spherical aberration. Very high aperture ratios. Primarily for use in illumination systems. Mounts fit to Microbench m. Fabricated from crown glass. Surfaces uncoated. Special coatings for Aspheric Condenser Lenses are available on request. All singlets can be found... [See More]
- Center Thickness: 7.4 to 12.3
- Focal Length: 15 to 27
- Edge Thickness: 1.8 to 2.5
- Diameter / Length: 18 to 31.5
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Application: Infrared; Visible; Ultraviolet
- Edge Thickness: 1.45 to 200
- Center Thickness: 0.8800 to 36
- Focal Length: -100 to 9.65