10-5 Scratch / Dig Aspheric Lenses

3 Results
Spherical and Cylindrical Lenses
from CeNing Optics Co., Ltd.

Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Lens Application: Infrared (optional feature); Visible
  • Achromat Type: Doublet
  • Center Thickness: 0.3000 to 50
Aspherical lense
from MOK Optics Co., Ltd.

Aspherical lenses are available molded, CNC-polished, either with or without anti-reflection (AR) coatings. A spheres are often employed to collimate light exiting a fiber or laser diode. The surface of an a sphere is designed to eliminate spherical aberration. [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Surface Flatness: λ/8
  • Diameter / Length: 3 to 250
  • Lens Features: Antireflection Coating (optional feature)
Achromatic Aspheric Lens
from Changchun Sunday Optics Co., Ltd.

Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Lens Features: Antireflection Coating
  • Surface Flatness: λ/4