Antireflection Coating Aspheric Lenses
from Avantier Inc.
An aspheric lens is an optical lens with a non spherical surface profile; its surfaces are not portions of a sphere or cylinder. There are many types of aspheric lenses with various geometries. Unlike spheric lenses, they do not have a constant radius of curvature. They are designed to eliminate... [See More]
- Lens Features: Antireflection Coating
from Newport MKS
The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The KGA430-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data... [See More]
- Center Thickness: 0.9910
- Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
- Diameter / Length: 2
- Lens Features: Antireflection Coating
from Newport MKS
The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 2.21
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 6.5
from Newport MKS
The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing length of 10.2 mm with 5.5 mm clear aperture and a working distance of 7.91 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Center Thickness: 5.03
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Center Thickness: 3.43
- Lens Features: Antireflection Coating; Microoptic
- Diameter / Length: 9.9
from Newport MKS
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 5.16
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 7.2
from Newport MKS
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050... [See More]
- Center Thickness: 2.71
- Lens Features: Antireflection Coating; Microoptic
- Diameter / Length: 6.3
from Newport MKS
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. [See More]
- Center Thickness: 2.24
- Lens Features: Antireflection Coating; Microoptic; Mounted
- Diameter / Length: 4
from Newport MKS
The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 14.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]
- Achromat Type: Doublet
- Edge Thickness: 4.28
- Center Thickness: 8.08
- Focal Length: 9.89
from Newport MKS
The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 30.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]
- Achromat Type: Doublet
- Edge Thickness: 7.28
- Center Thickness: 11.58
- Focal Length: 23.21
from Newport MKS
The KGA230-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical... [See More]
- Edge Thickness: 0.2500
- Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
- Diameter / Length: 6.35
- Lens Features: Antireflection Coating; Mounted
from Newport MKS
The KPA15AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 15.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of... [See More]
- Center Thickness: 9.6
- Radius of Curvature: 9.08
- Focal Length: 9.12
- Diameter / Length: 20
from LightPath Technologies, Inc.
Custom designs available [See More]
- Focal Length: 6.24
- Lens Features: Antireflection Coating; Mounted
- Diameter / Length: 3.12
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Application: Infrared; Visible; Ultraviolet
- Edge Thickness: 1.45 to 200
- Center Thickness: 0.8800 to 36
- Focal Length: -100 to 9.65
from Axetris AG
Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features. Applications. Small size. Low insertion loss. Fused Silica or Silicon material. Low surface roughness. 100 % inspection. Parallel channel... [See More]
- Lens Application: Infrared
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Surface Flatness: λ/4
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Surface Flatness: λ/4
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Achromat Type: Doublet
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating