λ/8 Aspheric Lenses

2 Results
Aspherical lense
from MOK Optics Co., Ltd.

Aspherical lenses are available molded, CNC-polished, either with or without anti-reflection (AR) coatings. A spheres are often employed to collimate light exiting a fiber or laser diode. The surface of an a sphere is designed to eliminate spherical aberration. [See More]

  • Surface Flatness: λ/8
  • Surface Quality: 10-5 Scratch / Dig
  • Diameter / Length: 3 to 250
  • Lens Features: Antireflection Coating (optional feature)
Dia37mm, EFL100mm, Biconvex Aspheric Collimator Lens,1060-1090nm AR Coated -- 1116-001
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Precision glass CNC polished. • Compatible with 6000W-30000W continuous laser systems. • Ideal for aligning or calibrating optical devices. • Available both in stocked and custom versions. • Standard options: 600-700nm, 400-500nm, 550-650nm,... [See More]

  • Surface Flatness: λ/8
  • Diameter / Length: 37
  • Center Thickness: 8