Thinner / Flow Promoter Rheology Modifiers
2 Results
ATC Thinner
from Halliburton
from Halliburton
ATC® modified ester is a thinner for use in ester-based drilling fluids. It is designed to control the rheological properties of ACCOLADE fluids that contain large amounts of drill solids. [See More]
- Function: Thinner / Flow Promoter
- Form: Liquids
- Applications: Oils & Fuels
E-Z Roll® Reducer, Urethane Defoamer
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum. Provides a better final appearance when urethanes are roller applied. Reduces bubbling when urethanes are roller... [See More]
- Function: Thinner / Flow Promoter
- Form: Liquids
- Applications: Coatings or Paint