Powder Rheology Modifiers

3 Results
BARAFOS Thinner
from Halliburton

BARAFOS® thinner is a phosphate based product that acts as a thinner and dispersant in freshwater drilling fluids. It is environmentally responsible and contains no heavy metals. [See More]

  • Form: Powders
  • Applications: Oils & Fuels
  • Function: Thinner / Flow Promoter
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Form: Liquids; Powders; Bulk Solids or Granules
  • Applications: Elastomers / Rubbers; Plastics / Composites
Synthetic, Hydrophilic, Amorphous Silica -- HDK® N20
from Wacker Chemical Corp.

Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]

  • Form: Powders
  • Applications: Adhesives or Sealants; Coatings or Paint; Ink, Cosmetics, Production of Technical Powders
  • Function: Thixotropic Agent; Thickener; Specialty / Other