Liquid / Solution Rheology Modifiers
from Sherwin-Williams Protective & Marine Coatings
The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum. Provides a better final appearance when urethanes are roller applied. Reduces bubbling when urethanes are roller... [See More]
- Form: Liquids
- Applications: Coatings or Paint
- Function: Thinner / Flow Promoter
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Form: Liquids; Powders; Bulk Solids or Granules
- Applications: Elastomers / Rubbers; Plastics / Composites
from Halliburton
ATC® modified ester is a thinner for use in ester-based drilling fluids. It is designed to control the rheological properties of ACCOLADE fluids that contain large amounts of drill solids. [See More]
- Form: Liquids
- Applications: Oils & Fuels
- Function: Thinner / Flow Promoter