Coatings / Paint Rheology Modifiers

4 Results
E-Z Roll® Reducer, Urethane Defoamer
from Sherwin-Williams Protective & Marine Coatings

The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum. Provides a better final appearance when urethanes are roller applied. Reduces bubbling when urethanes are roller... [See More]

  • Applications: Coatings or Paint
  • Form: Liquids
  • Function: Thinner / Flow Promoter
Synthetic, Hydrophilic, Amorphous Silica -- HDK® N20
from Wacker Chemical Corp.

Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]

  • Applications: Adhesives or Sealants; Coatings or Paint; Ink, Cosmetics, Production of Technical Powders
  • Form: Powders
  • Function: Thixotropic Agent; Thickener; Specialty / Other
Microparticles, MS Series
from Esprix Technologies

Crosslinked. Acrylic. Monodispersed. Characteristics. Crosslinked 0.06 to 0.15 μm polymethylmethacrylate particles dispersed in organic solvent. Fine particles that are generally considered to be difficult to disperse uniformly into solvents, are available without being agglomerated. [See More]

  • Applications: Coatings or Paint; Additive for Paints: for Anticaking and Leveling.; Film Coating Agent: Antiglare, Anti-blocking, and Matting Agent.
  • Function: Leveling Agent
Thinner -- 909
from Aervoe Industries Incorporated

Xylene/acetone 75/25, letdown solvent for use in Aervoe bulk paints [See More]

  • Applications: Coatings or Paint
  • Form: Liquids
  • Function: Thinner / Flow Promoter