Powder Surfactants

6 Results
Activator Powder
from MacDermid Alpha Electronics Solutions

Product Overview. Activator Powder is a single-component, white crystalline powder essential for producing high-quality indirect stencils. It easily dissolves in cold water to provide a stable and guaranteed-strength activator solution, enabling the production of durable Fivestar stencils. [See More]

  • Form: Powders
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Form: Liquids; Powders; Bulk Solids or Granules
  • Applications: Elastomers / Rubbers; Plastics / Composites
DEEP-TREAT Wetting Agent
from Halliburton

DEEP-TREAT ™ wetting agent is a solid powder oil-wetting agent that can be added to invert emulsion drilling fluids to reduce flow properties and gel strengths. Deep-Treat wetting agent should be added in small quantities because it is highly-efficient and fast-acting [See More]

  • Form: Powders
  • Applications: Oils & Fuels
  • Function: Wetting Agent
Commercial Chemical Kit -- Surfactant Atlabü Hlb Kit
from Chem Service, Inc.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST... [See More]

  • Form: Powders
  • Applications: Chemicle Analysis Standards
Industrial Wastewater Bioaugmentation -- Aquapure™ Bio 20
from Hubbard-Hall Inc.

Aquapure ™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure ™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents, glycols, napthalenes, amines, nitriles, aliphatic and aromatic hydrocarbons,... [See More]

  • Form: Powders
  • Applications: Water Treatment
Abrasive Suspension Agent -- AmberLap™ S600
from Saint-Gobain Surface Conditioning Group

AmberLap ™ S600. Abrasive Suspension Agent. Specialty Fluids AmberLap ™ S600 is a water dispersible, abrasive suspension agent designed for use in the free abrasive lapping of silicon wafers and other ceramic substrates. When used with an AmberCut slurry vehicle, it imparts excellent... [See More]

  • Form: Powders
  • Applications: Lapping
  • Function: Deflocculants / Dispersing Agents