Wetting Agent Surfactants
from TPL, Inc.
TPL has considerable experience with dispersing nano-size particles in a variety of mediums. All NanOxide ™ powders are available in aqueous and non-aqueous slurry form as a specialty product. TPL will work with customers to determine an appropriate solvent for the application. In addition,... [See More]
- Function: Wetting Agent
- Applications: Semiconductors; Aqueous Slurries
from Hubbard-Hall Inc.
Heavy Duty Cleaner and Brightener. Aquaease ™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease ™ 2289 contains a high percentage of DfE... [See More]
- Function: Solubilizer / Hydrotrope; Wetting Agent
- Form: Liquids
- Applications: Part-On-Part Burnishing and Vibratory Finishing of Copper Alloys, Stainless Steel, Monel, and Other Nickel Based Alloys / Substrates
from Halliburton
BARAKLEAN® casing cleaner is surfactant solution used for surface cleaning applications and water based mud displacements. Consider BARAKLEAN GOLD casing cleaner for more environmentally sensitive applications. [See More]
- Function: Wetting Agent
- Form: Liquids
- Applications: Cleaners / Disinfectants; Oils & Fuels
from Esprix Technologies
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Surfactants: purified (low metals) surfactants available upon request. [See More]
- Function: Wetting Agent