Liquid / Solution Surfactants
from Halliburton
BARAKLEAN® casing cleaner is surfactant solution used for surface cleaning applications and water based mud displacements. Consider BARAKLEAN GOLD casing cleaner for more environmentally sensitive applications. [See More]
- Form: Liquids
- Applications: Cleaners / Disinfectants; Oils & Fuels
- Function: Wetting Agent
from Pavco, Inc.
PavFloc 8-20 - is a highly active, high molecular weight anionic flocculent in a concentrated liquid form. It works effectively as a coagulation aid or sludge conditioning agent in liquid-solid separation processes. It is a white, opaque liquid witha specific gravity of approximately 1.0. The high... [See More]
- Form: Liquids
- Applications: Cleaners / Disinfectants; Waste Treatment
- Function: Flocculant / Settling Agent / Clarifier
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Form: Liquids; Powders; Bulk Solids or Granules
- Applications: Elastomers / Rubbers; Plastics / Composites
from Hubbard-Hall Inc.
DESCRIPTION. Aquapure ™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and works over a wide pH range. The action with Aquapure ™ P 601 is instantaneous. Aquapure ™ P 601... [See More]
- Form: Liquids
- Applications: Water Treatment
- Function: Metal Removal / Precipitation (Water Softener)
from Hubbard-Hall Inc.
Heavy Duty Cleaner and Brightener. Aquaease ™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease ™ 2289 contains a high percentage of DfE... [See More]
- Form: Liquids
- Applications: Part-On-Part Burnishing and Vibratory Finishing of Copper Alloys, Stainless Steel, Monel, and Other Nickel Based Alloys / Substrates
- Function: Solubilizer / Hydrotrope; Wetting Agent