Polyethylene (PE) Rubber Sheets and Films
2 Results
Rubber Sheets -- 7336690
from RS Components, Ltd.
from RS Components, Ltd.
RS PRO 3032280 Rubber Sheet [See More]
- Chemical System: Polyethylene; Polyethylene
- Width / O.D.: 78.74
- Thickness: 0.2362
- Length: 39.37
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Styrene or Polystyrene; Vinyl / PVC
- Industry: OEM or Industrial
- Filler: Unfilled
- Thickness: 9.20E-4 to 0.0230