General Industrial Rubber Sheets and Films
from Saint-Gobain Tape Solutions
Norseal ® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal ® BCF features the compression/deflection properties of PVC foam with the high adhesion sealing of butyl. As PVC foam is compressed, it exerts a deflection force... [See More]
- Industry: OEM or Industrial
from PSI Urethanes, Inc.
Polyurethane sheets in thickness and hardness to meet your every need [See More]
- Industry: OEM or Industrial
- Thickness: 0.1250
- Chemical System: Polyurethane
- Width / O.D.: 12 to 48
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Industry: Automotive; Sanitary; Military; OEM or Industrial
- Filler: Glass or FRP; Cloth Reinforcement
- Chemical System: Polyurethane; Silicone; Vinyl / PVC
- Material Type: UL
from Redwood Plastics
Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering. Sheet Rubber. Extruded Profiles. Rubber Lining Fabricated Parts. [See More]
- Industry: OEM or Industrial
- Filler: Unfilled
- Chemical System: Isoprene or Polyisoprene; Natural Rubber
- Thickness: 0.0312 to 1
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Industry: OEM or Industrial
- Filler: Unfilled
- Chemical System: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Styrene or Polystyrene; Vinyl / PVC
- Thickness: 9.20E-4 to 0.0230
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Repair or Construction; Chemical processing
- Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge
from Saint-Gobain Tape Solutions
Norseal ® PVC extrusion is a PVC-based foam polymer where the foam core compresses easily to conform and fill joints. This economical solution is an attractive alternative to wet caulk sealing methods. FEATURES: Provide excellent seal against light, dust and moisture. Long spooled lengths are... [See More]
- Industry: OEM or Industrial
from Saint-Gobain Tape Solutions
Norseal ® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good recovery and heat stability showing low compression set at... [See More]
- Industry: OEM or Industrial