Aerospace Rubber Sheets and Films

2 Results
Balloon and Air Ship Materials
from ContiTech AG

When a material is to be used for such a specialised application as airships or helium balloons there are, of course, particular demands on the material. High strength, air-tightness, weather and UV stability, conductivity and non-flammability with minimum weight at the same time are just some of... [See More]

  • Industry: Aerospace
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Repair or Construction; Chemical processing
  • Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge