Medical / Food (FDA, USDA) Rubber Sheets and Films

3 Results
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Semiconductors or IC Packaging; Sanitary
  • Filler: Unfilled
  • Chemical System: Silicone
  • Thickness: 7.87E-4 to 0.0016
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Repair or Construction; Chemical processing
  • Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Polyurethane; Silicone; Vinyl / PVC
  • Material Type: UL