100% Natural / Recycled Material Rubber Sheets and Films

3 Results
1 in. Gauge Thickness and 36 in. Width AB-135 Series (Natural Rubber) - Tan Premium Sheet -- 127-64-368
from Kuriyama of America, Inc.

GENERAL PROPERTIES. Superior tensile strength for demanding applications. Cut, tear, and abrasion resistant. Rebound elasticity (snap). Flexibility. Good adhesion with proper surface prep. POLYMER. Natural Rubber (NR) [See More]

  • Material Type: 100% Natural / Recycled Material
  • Length: 360
  • Chemical System: Natural Rubber
  • Use Temperature: -20 to 180
1 in. Gauge Thickness and 36 in. Width AB-138 Series (Natural Rubber) - Beige FDA Sheet -- 128-64-362
from Kuriyama of America, Inc.

GENERAL PROPERTIES. Reliable tensile strength for everyday industrial use. Tear and abrasion resistant. Easier buffing. Good adhesion with proper surface prep. FDA Grade, meets the requirement for FDA 21 CFR 177.2600. POLYMER. Natural Rubber (NR) [See More]

  • Material Type: 100% Natural / Recycled Material
  • Length: 360
  • Chemical System: Natural Rubber
  • Use Temperature: -20 to 180
1/4 in. Gauge Thickness and 48 in. Width AB-131 Series (Natural Rubber) - Red Sheet -- 135-16-482
from Kuriyama of America, Inc.

GENERAL PROPERTIES. High tensile strength. Cut, tear, and abrasion resistant. Rebound elasticity. Flexibility. Good adhesion with proper surface prep. Softer feel for squeegee. POLYMER. Natural Rubber (NR) [See More]

  • Material Type: 100% Natural / Recycled Material
  • Length: 480
  • Chemical System: Natural Rubber
  • Use Temperature: -20 to 180