Lever Pressure Test Connectors

25 Results
Adjustable Connectors for Expanded Tubes in HVAC-R -- ZGX2-87531
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.8750
  • Sealing Method: External
  • Pressure Rating: 500
Adjustable Connectors With Lock Ring Feature -- ZN1-01
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.3750 to 0.3940
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN1-11
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.3940 to 0.4720
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN2-23
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.7870 to 0.8660
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN3-31
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.8660 to 0.9450
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN3-32
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.9450 to 1.02
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN3-33
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 1.02 to 1.1
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN4-41
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 1.1 to 1.18
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN4-42
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 1.18 to 1.26
  • Sealing Method: Internal
  • Pressure Rating: 50
Adjustable Connectors With Lock Ring Feature -- ZN4-43
from FasTest, Inc.

FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]

  • Actuation Method: Lever
  • Connection Size: 1.26 to 1.34
  • Sealing Method: Internal
  • Pressure Rating: 50
CGA 540 and 580 Gas Filling Connectors -- G346-0411-CH
from FasTest, Inc.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G346-0412-BH
from FasTest, Inc.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0411-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0411-CH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0412-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0415-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0418-CH (Lever)
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: External
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G580-0411-BRP
from FasTest, Inc.

FasTest's G580 RPV inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G580-0414-BH
from FasTest, Inc.

FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G580-0414-BRP
from FasTest, Inc.

FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G580-0414-CH
from FasTest, Inc.

FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G580-0418-CH (Lever)
from FasTest, Inc.

FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G590-0411-BH
from FasTest, Inc.

FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 3600
  • Sealing Method: Internal
  • Termination: 1/4" NPT (Male)
Fast Lever Actuated Connections to External Tubes -- JXL1-0625
from FasTest, Inc.

The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors... [See More]

  • Actuation Method: Lever
  • Connection Size: 0.6250
  • Sealing Method: External
  • Pressure Rating: 1000
Fast Lever Actuated Connections to Process Tips -- KA04HB
from FasTest, Inc.

FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high pressure while... [See More]

  • Actuation Method: Lever
  • Pressure Rating: 750
  • Connection Size: 0.2500
  • Termination: 1/4" NPT (Female)