External Pressure Test Connectors

52 Results
Body Only - Outside Diameter - Manual -- CTSC-003946
from Cincinnati Test Systems, Inc.

The HOF30 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.030" to 0.130" (0.8 mm to 3.3 mm). Choose the correct main seal... [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Manual -- CTSC-003956
from Cincinnati Test Systems, Inc.

The HOF31 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal... [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Manual -- CTSC-003993
from Cincinnati Test Systems, Inc.

The HOF32 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.433" to 0.827" (11 mm to 21 mm). Choose the correct main seal... [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Manual -- CTSC-003995
from Cincinnati Test Systems, Inc.

The HOH32 Body Only (no main seal kit) is a manually actuated connector designed an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.433" to 0.827" (11 mm to 21 mm). [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Manual -- CTSC-004059
from Cincinnati Test Systems, Inc.

The HOF33 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.787" to 1.510" (20 mm to 38.4 mm). Choose the correct main seal... [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Manual -- CTSC-004061
from Cincinnati Test Systems, Inc.

The HOH33 Body Only (no main seal kit) is a manually actuated connector designed an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.787" to 1.510" (20 mm to 38.4... [See More]

  • Sealing Method: External
  • Termination: Manual
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-002759
from Cincinnati Test Systems, Inc.

The CO30 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.030" to 0.130" (0.8 mm to 3.3 mm). Choose the correct main seal kit range for your... [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-002781
from Cincinnati Test Systems, Inc.

The CO31 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit incremental range for your... [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-002824
from Cincinnati Test Systems, Inc.

The CO32 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.433" to 0.827" (11 mm to 21 mm). Choose the correct main seal kit range for your application. [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-002874
from Cincinnati Test Systems, Inc.

The CO33 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.787" to 1.510" (20 mm to 38.4 mm). Choose the correct main seal kit range for your... [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-002959
from Cincinnati Test Systems, Inc.

The CO34 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.496" to 1.969" (38 mm to 50 mm). Choose the correct main seal kit range for your application. [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Body Only - Outside Diameter - Pneumatic -- CTSC-003002
from Cincinnati Test Systems, Inc.

The CO35 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.969" to 3.032" (50 mm to 77 mm). Choose the correct main seal kit range for your application. [See More]

  • Sealing Method: External
  • Termination: Pneumatic
  • Pressure Rating: 0.0 to 500
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003947
from Cincinnati Test Systems, Inc.

The HO30-AA main seal kit offers an outside diameter (OD) sealing range from 0.030" to 0.050" (0.8 mm to 1.3 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003950
from Cincinnati Test Systems, Inc.

The HO30-AB main seal kit offers an outside diameter (OD) sealing range from 0.050" to 0.080" (1.3 mm to 2 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003953
from Cincinnati Test Systems, Inc.

The HO30-AC main seal kit offers an outside diameter (OD) sealing range from 0.080" to 0.130" (2 mm to 3.3 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003957
from Cincinnati Test Systems, Inc.

The HO31-AA main seal kit offers an outside diameter (OD) sealing range from 0.100" to 0.180" (2.5 mm to 4.6 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003960
from Cincinnati Test Systems, Inc.

The HO31-AB main seal kit offers an outside diameter (OD) sealing range from 0.180" to 0.260" (4.6 mm to 6.6 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003963
from Cincinnati Test Systems, Inc.

The HO31-AC main seal kit offers an outside diameter (OD) sealing range from 0.260" to 0.340" (6.6 mm to 8.6 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003966
from Cincinnati Test Systems, Inc.

The HO31-AE main seal kit offers an outside diameter (OD) sealing range from 0.340" to 0.420" (8.6 mm to 10.7 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003969
from Cincinnati Test Systems, Inc.

The HO31-AF main seal kit offers an outside diameter (OD) sealing range from 0.420" to 0.510" (10.7 mm to 13 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-003996
from Cincinnati Test Systems, Inc.

The HO32-AA main seal kit offers an outside diameter (OD) sealing range from 0.433" to 0.512" (11 mm to 13 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-004000
from Cincinnati Test Systems, Inc.

The HO32-AD main seal kit offers an outside diameter (OD) sealing range from 0.512" to 0.591" (13 mm to 15 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-004004
from Cincinnati Test Systems, Inc.

The HO32-AE main seal kit offers an outside diameter (OD) sealing range from 0.591" to 0.750" (15 mm to 17 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-004008
from Cincinnati Test Systems, Inc.

The HO32-AG main seal kit offers an outside diameter (OD) sealing range from 0.669" to 0.750" (17 mm to 19.1 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Main Seal Kit (manual) - Smooth - Outside Diameter -- CTSC-004012
from Cincinnati Test Systems, Inc.

The HO32-AH main seal kit offers an outside diameter (OD) sealing range from 0.750" to 0.827" (19.1 mm to 21 mm), and contains two washers and a seal. [See More]

  • Sealing Method: External
Adjustable Connectors for Expanded Tubes in HVAC-R -- ZGX2-87531
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Sealing Method: External
  • Connection Size: 0.8750
  • Actuation Method: Lever
  • Pressure Rating: 500
Quick Connector Fuel Connector -- TW711
from WEH Technologies Inc.

Connector for pressure and function testing of fuel lines with bead or collar. The WEH ® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type... [See More]

  • Sealing Method: External
  • Connection Size: 0.1250
  • Actuation Method: Sleeve Actuation
  • Pressure Rating: 145
CGA 540 and 580 Gas Filling Connectors -- G346-0411-CH
from FasTest, Inc.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
Quick Connector Fuel Connector -- TW713
from WEH Technologies Inc.

Connector for pressure and function testing of fuel lines with bead or collar. The WEH ® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for... [See More]

  • Sealing Method: External
  • Connection Size: 0.1250
  • Actuation Method: Sleeve Actuation
  • Pressure Rating: 145
CGA 540 and 580 Gas Filling Connectors -- G346-0412-BH
from FasTest, Inc.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
RAC Industry Quick Connector -- TW141L
from WEH Technologies Inc.

Test Connector long version for difficult-to-access straight tubes. The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that... [See More]

  • Sealing Method: External
  • Connection Size: 15
  • Actuation Method: Sleeve Actuation
  • Pressure Rating: 1450
CGA 540 and 580 Gas Filling Connectors -- G540-041-SH
from FasTest, Inc.

FasTest ’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Sleeve Actuation
  • Termination: 1/4" NPT (Male)
WEH® Connector for Pressure and Vacuum Tests -- Type TW02
from WEH Technologies Inc.

WEH ® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi. The WEH ® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and... [See More]

  • Sealing Method: External
  • Connection Size: 0.1250 to 2.5
  • Actuation Method: Sleeve Actuation
  • Pressure Rating: 510
CGA 540 and 580 Gas Filling Connectors -- G540-0411-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0411-CH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0412-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0415-BH
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-0418-CH (Lever)
from FasTest, Inc.

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Male)
CGA 540 and 580 Gas Filling Connectors -- G540-042-SH
from FasTest, Inc.

FasTest ’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of... [See More]

  • Sealing Method: External
  • Pressure Rating: 3600
  • Actuation Method: Sleeve Actuation
  • Termination: 1/4" NPT (Female)
External Thread Queck Connect Test Fitting -- HPB-041021
from FasTest, Inc.

FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available... [See More]

  • Sealing Method: External
  • Connection Size: 0.2500
  • Actuation Method: Sleeve Actuation
  • Pressure Rating: 5000
Fast Lever Actuated Connections to External Tubes -- JXL1-0625
from FasTest, Inc.

The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors... [See More]

  • Sealing Method: External
  • Connection Size: 0.6250
  • Actuation Method: Lever
  • Pressure Rating: 1000
Instant Connections to Expanded Tubes / CoreMax Valves -- MBE / MRE Series
from FasTest, Inc.

Connectors for Expanded Tubes. The MBE Series (Ball Grip) and MRE Series (Ring Grip) connectors make reliable, leak tight connections for vacuum or pressure applications up to 625 psi. Designed for high flow applications such as run testing. Also ideal for helium leak testing, proof testing,... [See More]

  • Sealing Method: External
  • Pressure Rating: 625
  • Actuation Method: Sleeve Actuation
Instant Connections to Internal and External Threads -- FXV-081061
from FasTest, Inc.

FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of external threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert the threaded test... [See More]

  • Sealing Method: External
  • Connection Size: 0.5000
  • Actuation Method: Automatic
  • Pressure Rating: 5000
Quick Connect for External Threads and Compression Fittings -- 60G-A12
from FasTest, Inc.

The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male... [See More]

  • Sealing Method: External
  • Pressure Rating: 750
  • Actuation Method: Sleeve Actuation
  • Termination: 3/4" NPT (Female)
Quick Connection Fitting to Outside Diameter Tube -- 70 Series
from FasTest, Inc.

Connectors for a Variety of Tube Features. The. 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. [See More]

  • Sealing Method: External
  • Pressure Rating: 750
  • Actuation Method: Sleeve Actuation
Quick Connector - Internal and External Threads -- FXL-009041
from FasTest, Inc.

FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of external threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert the threaded test... [See More]

  • Sealing Method: External
  • Pressure Rating: 5000
  • Actuation Method: Lever
  • Termination: 1/4" NPT (Female)
Quick Connector - Internal and External Threads -- FXP-009041
from FasTest, Inc.

FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of external threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert the threaded test... [See More]

  • Sealing Method: External
  • Pressure Rating: 5000
  • Actuation Method: Automatic
  • Termination: 1/4" NPT (Female)
Quick Connector for Expanded Tubes in HVAC-R -- ZGX1-37501
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Sealing Method: External
  • Connection Size: 0.3750
  • Actuation Method: Lever
  • Pressure Rating: 500
Quick Connector for Expanded Tubes in HVAC-R -- ZGX1-50012
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Sealing Method: External
  • Connection Size: 0.5000
  • Actuation Method: Lever
  • Pressure Rating: 500
Quick Connector for Expanded Tubes in HVAC-R -- ZGX2-62521
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Sealing Method: External
  • Connection Size: 0.6250
  • Actuation Method: Lever
  • Pressure Rating: 500
Quick Connector for Expanded Tubes in HVAC-R -- ZGX2-75022
from FasTest, Inc.

FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils. Tubing and Sub... [See More]

  • Sealing Method: External
  • Connection Size: 0.7500
  • Actuation Method: Lever
  • Pressure Rating: 500
Quick Pressure Test Connector for Threads and Compression Fittings -- 60G-049
from FasTest, Inc.

The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male... [See More]

  • Sealing Method: External
  • Pressure Rating: 750
  • Actuation Method: Sleeve Actuation
  • Termination: 1/8" NPT (Female)