Sleeve Actuation Pressure Test Connectors
from FasTest, Inc.
The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and pressure testing applications. Simply pull back on latching sleeve, insert female Luer into the connector... [See More]
- Actuation Method: Sleeve Actuation
- Termination: 1/8" NPT (Female)
- Pressure Rating: 750
from WEH Technologies Inc.
The WEH ® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH ® Quick Release Coupling will clamp itself into the thread of the test piece and provides a... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250 to 1
- Sealing Method: Internal
- Pressure Rating: 5000
from FasTest, Inc.
FasTest ’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 3600
- Sealing Method: External
- Termination: 1/4" NPT (Male)
from WEH Technologies Inc.
The WEH ® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH ® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250 to 1
- Sealing Method: Internal
- Pressure Rating: 5000
from FasTest, Inc.
FasTest ’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 3600
- Sealing Method: External
- Termination: 1/4" NPT (Female)
from WEH Technologies Inc.
The WEH ® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH ® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250 to 1
- Sealing Method: Internal
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available... [See More]
- Actuation Method: Sleeve Actuation
- Termination: 1/8" NPT (Female)
- Pressure Rating: 5000
from WEH Technologies Inc.
Quick Connector for pressure testing difficult-to-access components with internal thread. For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.5000
- Sealing Method: Internal
- Pressure Rating: 75 to 175
from FasTest, Inc.
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.2500
- Sealing Method: External
- Pressure Rating: 5000
from WEH Technologies Inc.
Quick Connector for filling, testing and discharging of water from gas cylinders. The WEH ® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.6299
- Sealing Method: Internal
- Pressure Rating: 6525
from FasTest, Inc.
Connectors for Expanded Tubes. The MBE Series (Ball Grip) and MRE Series (Ring Grip) connectors make reliable, leak tight connections for vacuum or pressure applications up to 625 psi. Designed for high flow applications such as run testing. Also ideal for helium leak testing, proof testing,... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 625
- Sealing Method: External
from WEH Technologies Inc.
Triple Connector as a transport unit for lifting and carrying componenets with bores. WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us. [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.9449
- Sealing Method: Internal
- Pressure Rating: 5000
from FasTest, Inc.
The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 750
- Sealing Method: External
- Termination: 3/4" NPT (Female)
from WEH Technologies Inc.
Connector for pressure and function testing of fuel lines with bead or collar. The WEH ® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250
- Sealing Method: External
- Pressure Rating: 145
from FasTest, Inc.
Connectors for a Variety of Tube Features. The. 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 750
- Sealing Method: External
from WEH Technologies Inc.
Connector for pressure and function testing of fuel lines with bead or collar. The WEH ® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250
- Sealing Method: External
- Pressure Rating: 145
from FasTest, Inc.
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available... [See More]
- Actuation Method: Sleeve Actuation
- Termination: 1/8" NPT (Female)
- Pressure Rating: 5000
from WEH Technologies Inc.
Connector for pressure and function testing at ‘John-Guest ‘ connections. For the female ‘John-Guest ‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250
- Sealing Method: Internal
- Pressure Rating: 145
from FasTest, Inc.
The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 750
- Sealing Method: External
- Termination: 1/8" NPT (Female)
from WEH Technologies Inc.
Test Connector long version for difficult-to-access straight tubes. The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 15
- Sealing Method: External
- Pressure Rating: 1450
from FasTest, Inc.
SnapMate Service - High Flow Service Connector. The SnapMate service connectors are designed to provide quick connections to CoreMax Valve Cores as well as standard access valves. The Collets grip on the threads and are specifically designed for the Service Industry by providing quick and easy... [See More]
- Actuation Method: Sleeve Actuation
- Termination: -4 (7/16-20) 45° (Male)
- Pressure Rating: 625
from WEH Technologies Inc.
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads. The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of... [See More]
- Actuation Method: Sleeve Actuation
- Pressure Rating: 1450 to 9135
- Connection Size: 0.1250 to 0.5000
from WEH Technologies Inc.
WEH ® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi. The WEH ® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250 to 0.7500
- Sealing Method: Internal
- Pressure Rating: 130
from WEH Technologies Inc.
WEH ® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi. The WEH ® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and... [See More]
- Actuation Method: Sleeve Actuation
- Connection Size: 0.1250 to 2.5
- Sealing Method: External
- Pressure Rating: 510