Internal Pressure Test Connectors
from Cincinnati Test Systems, Inc.
The HIF30 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.290" to 0.394" (7.4 mm to 10 mm). Choose the correct main seal... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH30 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 0.290" to 0.394" (7.4 mm to 10... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI30 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.290" to 0.394" (7.4 mm to 10 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF31 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.394" to 0.630" (10 mm to 16 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH31 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 0.394" to 0.630" (10 mm to 16... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI31 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.394" to 0.630" (10 mm to 16 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF32 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.630" to 0.866" (16 mm to 22 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH32 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 0.630" to 0.866" (16 mm to 22... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI32 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.630" to 0.866" (16 mm to 22 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF33 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.866" to 1.102" (22 mm to 28 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH33 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 0.866" to 1.102" (22 mm to 28... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI33 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.866" to 1.102" (22 mm to 28 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF34 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.102" to 1.339" (28 mm to 34 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH34 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 1.102" to 1.339" (28 mm to 34... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI34 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.102" to 1.339" (28 mm to 34 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF35 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIH35 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI35 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF36 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.693" to 2.165" (43 mm to 55 mm). Choose the correct main seal kit... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI36 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.693" to 2.165" (43 mm to 55 mm). Choose the correct main seal kit range for... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF37 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI37 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HIF38 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.585" to 3.005" (65.7 mm to 76.3 mm). Choose the correct main seal... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The HI38 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.585" to 3.005" (65.7 mm to 76.3 mm). Choose the correct main seal kit range... [See More]
- Sealing Method: Internal
- Termination: Manual
- Pressure Rating: 0.0 to 120
from Cincinnati Test Systems, Inc.
The CI34 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.102" to 1.339" (28 mm to 34 mm). Choose the correct main seal kit range for your application. [See More]
- Sealing Method: Internal
- Termination: Pneumatic
- Pressure Rating: 0.0 to 120
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 0.3750 to 0.3940
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
The WEH ® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH ® Quick Release Coupling will clamp itself into the thread of the test piece and provides a... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250 to 1
- Actuation Method: Sleeve Actuation
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 0.3940 to 0.4720
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
The WEH ® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH ® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250 to 1
- Actuation Method: Sleeve Actuation
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 0.7870 to 0.8660
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
The WEH ® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH ® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250 to 1
- Actuation Method: Sleeve Actuation
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 0.8660 to 0.9450
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
Quick Connector for pressure testing difficult-to-access components with internal thread. For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. [See More]
- Sealing Method: Internal
- Connection Size: 0.5000
- Actuation Method: Sleeve Actuation
- Pressure Rating: 75 to 175
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 0.9450 to 1.02
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
Quick Connector for filling, testing and discharging of water from gas cylinders. The WEH ® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. [See More]
- Sealing Method: Internal
- Connection Size: 0.6299
- Actuation Method: Sleeve Actuation
- Pressure Rating: 6525
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 1.02 to 1.1
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
Triple Connector as a transport unit for lifting and carrying componenets with bores. WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us. [See More]
- Sealing Method: Internal
- Connection Size: 0.9449
- Actuation Method: Sleeve Actuation
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 1.1 to 1.18
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
Connector for pressure and function testing at ‘John-Guest ‘ connections. For the female ‘John-Guest ‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250
- Actuation Method: Sleeve Actuation
- Pressure Rating: 145
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 1.18 to 1.26
- Actuation Method: Lever
- Pressure Rating: 50
from WEH Technologies Inc.
WEH ® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi. The WEH ® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250 to 0.7500
- Actuation Method: Sleeve Actuation
- Pressure Rating: 130
from FasTest, Inc.
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing: Radiators, Hoses,... [See More]
- Sealing Method: Internal
- Connection Size: 1.26 to 1.34
- Actuation Method: Lever
- Pressure Rating: 50
from FasTest, Inc.
FasTest's G580 RPV inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits... [See More]
- Sealing Method: Internal
- Pressure Rating: 3600
- Actuation Method: Lever
- Termination: 1/4" NPT (Male)
from FasTest, Inc.
The HPG580 was designed with vacuum optimized internal geometry that allows for reliable filling and a setup process that is 90% faster than using twist-on fittings. The industry leading 1×10-9 sccm helium vacuum leak rate maintains seal down to 30 micron. "Our goal was to create a connection tool... [See More]
- Sealing Method: Internal
- Actuation Method: Lever
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250
- Actuation Method: Lever
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.3750
- Actuation Method: Lever
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.5000
- Actuation Method: Lever
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.7500
- Actuation Method: Lever
- Pressure Rating: 3500
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.2500
- Actuation Method: Automatic
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.3750
- Actuation Method: Automatic
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.5000
- Actuation Method: Automatic
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.1250
- Actuation Method: Automatic
- Pressure Rating: 5000
from FasTest, Inc.
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the lever, push the thumb valve or pneumatically operate the connector and insert into the threaded test... [See More]
- Sealing Method: Internal
- Connection Size: 0.3750
- Actuation Method: Automatic
- Pressure Rating: 5000