Mechanical Gap Sensors and Feeler Gauges

3 Results
Feeler Gauge
from G.L. Huyett

Feeler gage is used in applications where close spacing or extremely tight tolerances are required. Stainless steel works well in applications where corrosion resistance and low magnetism is needed. [See More]

  • Measuring Technology: Mechanical
  • Gap Sensor / Feeler Gauge Type: Fixed Feeler Gauge
Gap & Flushness Clover Gage
from Assembly Tool Specialists, Inc.

All plastic "No-Mar" metric gap and flushness clover gages are designed for measuring height variations and gaps. Rear side is designed for checking gaps. Front side is designed for checking flushness. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and... [See More]

  • Measuring Technology: Mechanical
  • Measuring Range: 0.0033 to 0.0262
  • Gap Sensor / Feeler Gauge Type: Fixed Feeler Gauge
NO-MAR GAGES - Long
from Assembly Tool Specialists, Inc.

No-Mar" long series plastic gap gages can be furnished in any combination using the following thickness sizes. 0.1mm, 0.2mm, 0.25mm (1/4mm), 0.3mm, 0.4mm, 0.5mm (1/2mm), 0.6mm, 0.75mm (3/4mm), 0.8mm, 1mm, 1.5mm, 2mm, 2.5mm, 3mm, 3.5mm, 4mm, 4.5mm, 5mm. The gages are also available serialized and... [See More]

  • Measuring Technology: Mechanical
  • Measuring Range: 3.28E-4 to 0.0164
  • Gap Sensor / Feeler Gauge Type: Fixed Feeler Gauge