Gap Sensor Gap Sensors and Feeler Gauges

14 Results
Air gap sensor -- SOPA-CM1H-R1-HQ6-2N-M12
from Festo Corporation

Convenient solution for high-precision contact and distance monitoring. Setting option: teach-in or numerical setting using three-button operation. Integrated air jet function. Multi-colored LCD display. Mounting: H-rail mounting, wall mounting, through-hole. Certification: C-Tick [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 6.56E-5 to 6.56E-4
Air gap sensor -- SOPA-CM2H-R1-HQ6-2N-M12
from Festo Corporation

Convenient solution for high-precision contact and distance monitoring. Setting option: teach-in or numerical setting using three-button operation. Integrated air jet function. Multi-colored LCD display. Mounting: H-rail mounting, wall mounting, through-hole. Certification: C-Tick [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 6.56E-5 to 6.56E-4
Air gap sensor -- SOPA-CM3H-R1-HQ6-2N-M12
from Festo Corporation

Convenient solution for high-precision contact and distance monitoring. Setting option: teach-in or numerical setting using three-button operation. Integrated air jet function. Multi-colored LCD display. Mounting: H-rail mounting, wall mounting, through-hole. Certification: C-Tick [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 6.56E-5 to 6.56E-4
Air gap sensor -- SOPA-CM4H-R1-HQ6-2N-M12
from Festo Corporation

Convenient solution for high-precision contact and distance monitoring. Setting option: teach-in or numerical setting using three-button operation. Integrated air jet function. Multi-colored LCD display. Mounting: H-rail mounting, wall mounting, through-hole. Certification: C-Tick [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 6.56E-5 to 6.56E-4
Air gap sensor -- SOPA-M1-R1-HQ6-2N-M12
from Festo Corporation

Convenient solution for high-precision contact and distance monitoring. Setting option: teach-in or numerical setting using three-button operation. Integrated air jet function. Multi-colored LCD display. Mounting: H-rail mounting, wall mounting, through-hole. Certification: C-Tick [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 6.56E-5 to 6.56E-4
Distance sensor -- SOOE-MS-L-PNLK-T
from Festo Corporation

Simple operation. Fast commissioning. Reliable and stable detection. Attractive price/performance ratio [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Accuracy: 0.0197
  • Measuring Range: 0.1312 to 0.3281
Dynamic pressure transducer -- SD-2
from Festo Corporation

Can be used for stroke-dependent signal generation as a limit switch and fixed stop. Ideal for end-position sensing and position control with high accuracy requirements and small actuating forces. SD-3-N for sensing fluid levels and heavily foaming liquids. For use in inaccessible places [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
Dynamic pressure transducer -- SD-3
from Festo Corporation

Can be used for stroke-dependent signal generation as a limit switch and fixed stop. Ideal for end-position sensing and position control with high accuracy requirements and small actuating forces. SD-3-N for sensing fluid levels and heavily foaming liquids. For use in inaccessible places [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
Dynamic pressure transducer -- SD-3-N
from Festo Corporation

Can be used for stroke-dependent signal generation as a limit switch and fixed stop. Ideal for end-position sensing and position control with high accuracy requirements and small actuating forces. SD-3-N for sensing fluid levels and heavily foaming liquids. For use in inaccessible places [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
Gap sensor -- SFL-6
from Festo Corporation

Sender nozzle, receiver nozzle, gap sensor. Back pressure actuated valve. Operational reliability even in very dirty environments. Reliable even at high ambient temperatures. Insensitive to mechanical influences and sound waves. Reliable even in complete darkness and when sensing translucent objects [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
Optical Micrometer and Laser Micrometers -- LS-5121
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 0.0026 to 0.3937
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 3.15E-4
Optical Micrometer and Laser Micrometers -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE's... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 1.31E-4 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5
Optical Micrometer and Laser Micrometers -- LS-9006
from KEYENCE

LS-9000 High-Speed LED Optical Micrometer. The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting off at a 16,000 Hz sampling rate, this system allows wire diameter to be accurately measured... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 1.31E-4 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5
Optical Micrometer and Laser Micrometers -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 0.0016 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5