Non-contact Gap Sensors and Feeler Gauges

7 Results
Air Gap Sensor for Precision Seating Confirmation -- DPA
from Metrol Co., Ltd.

Features. ・ ±0.5 µm repeatability. ・ IP67 protective structure. ・ 1-350 µm detection distance. DPA series realizes ultra-precision machining with CNC by enabling precision seating confirmation. Reliable detection of workpiece floating due to cutting chips... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Detecter / Detection Sensor
  • Measuring Range: 3.28E-6 to 0.0011
  • Measuring Technology: Air Pressure / Pneumatic; Non-contact
Optical Micrometer and Laser Micrometers -- LS-5121
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 0.0026 to 0.3937
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 3.15E-4
Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge -- AS-9000/1 System
from MTI Instruments Inc.

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
  • Measuring Technology: Capacitance; Non-contact
Optical Micrometer and Laser Micrometers -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE's... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 1.31E-4 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5
Accumeasure Digital Series Capacitive Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
  • Measuring Range: 0.0 to 0.0410
  • Measuring Technology: Capacitance; Non-contact
Optical Micrometer and Laser Micrometers -- LS-9006
from KEYENCE

LS-9000 High-Speed LED Optical Micrometer. The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting off at a 16,000 Hz sampling rate, this system allows wire diameter to be accurately measured... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 1.31E-4 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5
Optical Micrometer and Laser Micrometers -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Measuring Range: 0.0016 to 0.0197
  • Measuring Technology: Laser or optical gaging; Non-contact
  • Accuracy: 1.97E-5