Gap Detector / Detection Sensor Gap Sensors and Feeler Gauges

2 Results
Air Gap Tool for Hydro Generators
from Kaman Measuring & Memory LLC dba KMM Precision Measuring

Kaman's Wireless Air Gap Tool is simple, fast, and accurate.It's designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during re-assembly after maintenance procedures. The Air Gap Tool is easily positioned at predetermined locations... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Detecter / Detection Sensor
Air Gap Sensor for Precision Seating Confirmation -- DPA
from Metrol Co., Ltd.

Features. ・ ±0.5 µm repeatability. ・ IP67 protective structure. ・ 1-350 µm detection distance. DPA series realizes ultra-precision machining with CNC by enabling precision seating confirmation. Reliable detection of workpiece floating due to cutting chips... [See More]

  • Gap Sensor / Feeler Gauge Type: Gap Detecter / Detection Sensor
  • Measuring Range: 3.28E-6 to 0.0011
  • Measuring Technology: Air Pressure / Pneumatic; Non-contact