Optical / Laser Gap Sensors and Feeler Gauges

4 Results
Optical Micrometer and Laser Micrometers -- LS-5121
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement... [See More]

  • Measuring Technology: Laser or optical gaging; Non-contact
  • Measuring Range: 0.0026 to 0.3937
  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Accuracy: 3.15E-4
Optical Micrometer and Laser Micrometers -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE's... [See More]

  • Measuring Technology: Laser or optical gaging; Non-contact
  • Measuring Range: 1.31E-4 to 0.0197
  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Accuracy: 1.97E-5
Optical Micrometer and Laser Micrometers -- LS-9006
from KEYENCE

LS-9000 High-Speed LED Optical Micrometer. The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting off at a 16,000 Hz sampling rate, this system allows wire diameter to be accurately measured... [See More]

  • Measuring Technology: Laser or optical gaging; Non-contact
  • Measuring Range: 1.31E-4 to 0.0197
  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Accuracy: 1.97E-5
Optical Micrometer and Laser Micrometers -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Measuring Technology: Laser or optical gaging; Non-contact
  • Measuring Range: 0.0016 to 0.0197
  • Gap Sensor / Feeler Gauge Type: Gap Sensor
  • Accuracy: 1.97E-5