Benchtop Bearing Heaters
from SKF/North America
A comprehensive range for bearings and other workpieces. The SKF TIH L series heaters are designed for induction heating of large size rolling bearings. With advanced power electronics and an effective dual coil design, the TIH L series can heat large bearings weighing up to 1 200 kg (2 600 lb),... [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 4.53 to 27.56
- Type: Yoke Style
- Max. Bearing Weight: 1544
from Ludeca, Inc.
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]
- Form Factor: Benchtop
- Max. Bearing Weight: 176
- Type: Yoke Style
from SKF/Global
Thermostat controlled bearing heating. The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200... [See More]
- Form Factor: Benchtop
- Temperature Range: 122 to 392
- Type: Hot Plate
from Quality Bearings & Components
BETEX 22 ESD Standard 3.6 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-280620S. Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID Ø: 15 mm. Max. OD Ø: 340 mm. Max. width: 150 mm. Automatic demagnetization. Automatic power reduction. [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.5906
- Type: Yoke Style
- Max. Bearing OD: 13.39
from SKF/North America
High heating capacity of up to 120 kg bearing. The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric... [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.7874 to 15.75
- Type: Yoke Style
- Max. Bearing Weight: 265
from SKF/Global
High heating capacity of up to 300 kg bearing. The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.2362 to 23.62
- Type: Yoke Style
- Max. Bearing Weight: 662
from Quality Bearings & Components
BETEX 24 RLD Turbo 3.6 kVA. INDUCTION HEATERS - PORTABLE. PART NUMBER: TB-200600T. Portable heater for use in the workshop and on site. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID Ø: 10 mm. Max. OD Ø: 350 mm. Max. width: 135 mm. Automatic... [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.3937
- Type: Yoke Style
- Max. Bearing OD: 13.78
from SKF/Global
High heating capacity of up to 40 kg bearing. The SKF small induction heater TIH 030m combines high heating capacity with portability. The compact lightweight design makes the TIH 030m portable. Placing the induction coil outside the heater's housing allows the heating of bearings weighing up to 40... [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.7874 to 11.81
- Type: Yoke Style
- Max. Bearing Weight: 88.2
from Quality Bearings & Components
BETEX 24 RSD Turbo 3.6 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-220620T. Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID Ø: 15 mm. Max. OD Ø: 520 mm. [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 0.5906
- Type: Yoke Style
- Max. Bearing OD: 20.47
from Quality Bearings & Components
BETEX 38 ESD Standard 8 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-310720S. Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID Ø: 30 mm. Max. OD Ø: 480 mm. Max. width: 200 mm. Automatic demagnetization. Automatic power... [See More]
- Form Factor: Benchtop
- Min. Bearing ID: 1.18
- Type: Yoke Style
- Max. Bearing OD: 18.9