Floor Standing Bearing Heaters
from Quality Bearings & Components
BETEX 38 ZFD Standard 12 kVA. INDUCTION HEATERS - MOBILE. PART NUMBER: TB-290660S. Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID Ø: 30 mm. Max. OD Ø: 720 mm. Max. width: 340 mm. Automatic demagnetization. Automatic power... [See More]
- Form Factor: Floor Standing
- Min. Bearing ID: 1.18
- Type: Yoke Style
- Max. Bearing OD: 28.35
from Ludeca, Inc.
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]
- Form Factor: Floor Standing
- Max. Bearing Weight: 660
- Type: Yoke Style
from SKF/Global
A flexible heating solution for very large bearings and workpieces. The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of... [See More]
- Form Factor: Floor Standing
- Type: Yoke Style